Donaldson Torit – Donaldson Company, Inc. Torit-Tex Top Load Pleated Bag Filter

Description
Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for MikroPul 3-Notch and other brands of baghouse collectors.
Description
Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for MikroPul 3-Notch and other brands of baghouse collectors.

Suppliers

Company
Product
Description
Supplier Links
Torit-Tex Top Load Pleated Bag Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
Torit-Tex Top Load Pleated Bag Filter
Torit-Tex Top Load Pleated Bag Filter
Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for MikroPul 3-Notch and other brands of baghouse collectors.

Torit-Tex Top Load Pleated Bag Filter, 4.40-inch outer diameter x 80.00-inches long, for MikroPul 3-Notch and other brands of baghouse collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name Torit-Tex Top Load Pleated Bag Filter
Applications Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Fan Filters - 7134383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pet, stainless steel
Length 1.83 inch (46.5 mm)
View Details