Donaldson Torit – Donaldson Company, Inc. Polyester Anti-Static Bag Filter

Description
Polyester Anti-Static Bag Filter, 35.58-inch flat width x 27.96-inches long, 36 Pockets for Unimaster 450 and other brands of baghouse collectors.
Description
Polyester Anti-Static Bag Filter, 35.58-inch flat width x 27.96-inches long, 36 Pockets for Unimaster 450 and other brands of baghouse collectors.

Suppliers

Company
Product
Description
Supplier Links
Polyester Anti-Static Bag Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
Polyester Anti-Static Bag Filter
Polyester Anti-Static Bag Filter
Polyester Anti-Static Bag Filter, 35.58-inch flat width x 27.96-inches long, 36 Pockets for Unimaster 450 and other brands of baghouse collectors.

Polyester Anti-Static Bag Filter, 35.58-inch flat width x 27.96-inches long, 36 Pockets for Unimaster 450 and other brands of baghouse collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name Polyester Anti-Static Bag Filter
Applications Dust Collector
Construction Bag Filters
Media Type Polyester; Polyester Anti-Static
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Fan Filters - 283177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Polyurethane
Length 3.15 inch (80 mm)
View Details