Donaldson Torit – Donaldson Company, Inc. HVAC Air Filter P162570

Description
AIR FILTER 9IN LONG 4IN WIDE HOLES SILVER. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER 9IN LONG 4IN WIDE HOLES SILVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 73961541 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
73961541
HVAC Air Filter 73961541
AIR FILTER 9IN LONG 4IN WIDE HOLES SILVER. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER 9IN LONG 4IN WIDE HOLES SILVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 73961541
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06250-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Fan Filters - 7374099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 4.8 inch (122 mm)
View Details