Donaldson Torit – Donaldson Company, Inc. 95% DOP Panel Filter

Description
95% DOP Panel Filter, 23.50-inch length x 23.50-inch width x 11.50-inches deep, for Absolent and other brands of collectors.
Description
95% DOP Panel Filter, 23.50-inch length x 23.50-inch width x 11.50-inches deep, for Absolent and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% DOP Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% DOP Panel Filter
95% DOP Panel Filter
95% DOP Panel Filter, 23.50-inch length x 23.50-inch width x 11.50-inches deep, for Absolent and other brands of collectors.

95% DOP Panel Filter, 23.50-inch length x 23.50-inch width x 11.50-inches deep, for Absolent and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% DOP Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% DOP
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06325-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
PP Melt Blown Air Filter Media (SNTM) - HBY-SNTM-9 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details