Donaldson Torit – Donaldson Company, Inc. 95% DOP Panel Filter

Description
95% DOP Panel Filter, 12.00-inch length x 24.00-inch width x 11.50-inches deep, for Centrifugal E 300 through EA 905 and other brands of collectors.
Description
95% DOP Panel Filter, 12.00-inch length x 24.00-inch width x 11.50-inches deep, for Centrifugal E 300 through EA 905 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% DOP Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% DOP Panel Filter
95% DOP Panel Filter
95% DOP Panel Filter, 12.00-inch length x 24.00-inch width x 11.50-inches deep, for Centrifugal E 300 through EA 905 and other brands of collectors.

95% DOP Panel Filter, 12.00-inch length x 24.00-inch width x 11.50-inches deep, for Centrifugal E 300 through EA 905 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% DOP Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% DOP
Unlock Full Specs
to access all available technical data

Similar Products

Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-17015 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details
Fan Filters - 7374080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 3.77 inch (95.8 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Features Replaceable Filter Media
View Details