Donaldson Torit – Donaldson Company, Inc. 95% DOP Panel Filter

Description
95% DOP Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for Modular MediaFilter Horizontal HA and HS, WSO 25-2 and 25-3 Final Filter and other brands of collectors.
Description
95% DOP Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for Modular MediaFilter Horizontal HA and HS, WSO 25-2 and 25-3 Final Filter and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% DOP Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% DOP Panel Filter
95% DOP Panel Filter
95% DOP Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for Modular MediaFilter Horizontal HA and HS, WSO 25-2 and 25-3 Final Filter and other brands of collectors.

95% DOP Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for Modular MediaFilter Horizontal HA and HS, WSO 25-2 and 25-3 Final Filter and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% DOP Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% DOP
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details