Donaldson Torit – Donaldson Company, Inc. 65% ASHRAE Panel Filter

Description
65% ASHRAE Panel Filter, 24.00-inch length x 24.00-inch width x 6.00-inches deep, for Absolent and other brands of collectors.
Description
65% ASHRAE Panel Filter, 24.00-inch length x 24.00-inch width x 6.00-inches deep, for Absolent and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
65% ASHRAE Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
65% ASHRAE Panel Filter
65% ASHRAE Panel Filter
65% ASHRAE Panel Filter, 24.00-inch length x 24.00-inch width x 6.00-inches deep, for Absolent and other brands of collectors.

65% ASHRAE Panel Filter, 24.00-inch length x 24.00-inch width x 6.00-inches deep, for Absolent and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 65% ASHRAE Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 65% ASHRAE
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
PP Melt Blown Air Filter Media (SNTM) - HBY-SNTM-9 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details
120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
92mm Plastic Fan Filter Assembly with 30PPI Media - 09362-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
2 suppliers