Domino Printing Sciences Connector/Terminal/Pin 14288

Description
CONNECTOR FEMALE ADAPTER 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR FEMALE ADAPTER 1/8INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26317182 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26317182
Connector/Terminal/Pin 26317182
CONNECTOR FEMALE ADAPTER 1/8INCH. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR FEMALE ADAPTER 1/8INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26317182
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details