Switching relay for input-output interface applications with two changeover contacts, rated for a thermal current of 16 A and a nominal DC voltage of 24 V, with a width of 17.5 mm. Equipped with a pushbutton for manual actuation and an operating position display. Complies with EN 61 810-1 and features a thermoplastic housing with V0 behaviour, operating in a temperature range of -20 to +55°C. Electrical life exceeds 500 switching cycles per hour, with mechanical life greater than 10 million cycles.
General Purpose Relay, IK 8701 Series, Interface, DPDT, 24 VDC, 16 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12N2259 |
| Product Name | General Purpose Relay, Ik 8701 Series, Interface, Dpdt, 24 Vdc, 16 A Rohs Compliant Dold |
| Features | Latching |