DOGA, S.A. Type 269 Series 269.4102.20.04

Description
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.
Description
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

Suppliers

Company
Product
Description
Supplier Links
Type 269 Series - 269.4102.20.04 - DOGA, S.A.
Huntley, IL, USA
Type 269 Series
269.4102.20.04
Type 269 Series 269.4102.20.04
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

Supplier's Site

Technical Specifications

  DOGA, S.A.
Product Category DC Motors
Product Number 269.4102.20.04
Product Name Type 269 Series
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.3400 to 0.5300 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 3640500 - RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.079 inch (2.0 mm)
Shaft Speed 7600 rpm
View Details
2 suppliers
Coreless motors - A12C-18 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
View Details
4200 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-775PH-4040 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 18.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details