RS Components, Ltd. DC Motors 2389721

Description
RS PRO 719RE380 DC Motor
Request a Quote
Description
RS PRO 719RE380 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2389721 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2389721
DC Motors 2389721
RS PRO 719RE380 DC Motor

RS PRO 719RE380 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2389721
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.1073 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4540861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 6685512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 79.6 In-lbs (91.84 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 8814510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Worm; Worm
Shaft Speed 540 rpm
View Details
DC Motors - 8777168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Gearbox Ratio 5 : 1
View Details