Doering Company Pressure Control

Description
3-way poppet valve with choices of directional or pressure control.. Safety Pop-off valves are also avaialble.
Description
3-way poppet valve with choices of directional or pressure control.. Safety Pop-off valves are also avaialble.

Suppliers

Company
Product
Description
Supplier Links
Pressure Control -  - Doering Company
Clear Lake, MN, USA
Pressure Control
Pressure Control
3-way poppet valve with choices of directional or pressure control.. Safety Pop-off valves are also avaialble.

3-way poppet valve with choices of directional or pressure control.. Safety Pop-off valves are also avaialble.

Supplier's Site

Technical Specifications

  Doering Company
Product Category Industrial Valves
Product Name Pressure Control
Valve Type Control Valve; Relief
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-311CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Filter Regulators - 1215651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details