Doering Company Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 2, 3, and 4-way poppet and spool valve options. | |
| 3-way poppet valve with choices of directional or pressure control.. Safety Pop-off valves are also avaialble. | |
| 4-way, 3-way as well as 2-way poppet valves that have normally open and normally closed options. There are air pilot and hydraulic and gas pilot options with classic manual-operated versions. | |
| A screw-in cartridge, needle valve. Close with clockwise rotation of metal hand knob. tainless steel wetted parts | |
| Air-pilot and manually operated 2, 3, and 4-way spool valves. | |
| Check valves, fire resistant check valves, and pilot operated check valves (POC). Check valves have various options such as tamper-resistant option. Check valves can have an air pilot, hydraulis pilot,... | |
| Check Valves, Fire Resistant Check Valves, Pilot Operated Check Valves (POC), and Related Items | |
| Choices of Check Valves, Poppet Valves, and Spool Valves that are manually operated. 2-way normally closed versions of poppet valves have a pilot with manually override option. | |
| Detent latching and Non-latching Valves. Choices of Check Valves, Poppet Valves, and Spool Valves that are manually operated. 2-way normally closed versions of poppet valves have a pilot with manually... | |
| Doering Company manufactures valve and body assemblies with diaphragm pressure compensation. The typical application for this option is sub sea valves. Other applications include harsh or contaminated areas where it... | |
| Doering offers a line of water saving hand activated wash valves. Their Water-Miser valve is an automatic, non-electric, instant on/off water saving device. Designed and manufactured to meet the standards... | |
| Doering Orifice Option is beneficial for decompression and other fixed orifice, controlled flow applications. | |
| MAC Solenoid Pilot Operated Spool Valves. | |
| Needle valves for shut off or flow control applications. | |
| Our decompression systems use pilot operated valves as a means of achieving two stage decompression. The objective is to gradually reduce the system pressure until the threat of decompression shock... | |
| Spool valves with options of 2, 3, and 4-ways. Air pilot or manually operated. Tamper resistant and latching and detent latching options | |
| Superior designed Safety Pop-off relief valve. | |
| The Doering PAV Series valve provides an interface between Hydraulic or High Pressure (up to 5000 PSI) pilot signal and low pressure 0-150 PSI pneumatic directional control. The PAV Series... | |
| This Multi-Function valve section includes valves designed for emergency, manual release of spring applied, hydraulic release brake systems. | |
| Use Shop Air or other Low Pressure Gas Pilot to Control a Wide Range of Fluid or Gas Mediums. |