DLP Design Inc. RFID Antennas IXI-P041205

Description
RFID Antenna
Description
RFID Antenna

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - IXI-P041205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
IXI-P041205
RFID Antennas IXI-P041205
RFID Antenna

RFID Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number IXI-P041205
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers