Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
DLP DESIGN INC.
DLP-RFID-ANT -- RFID ANTENNAS
DLP Design Inc.
RFID Antennas
DLP-RFID-ANT
Description
RFID Antenna 13.56MHz
DigiKey
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RFID Antennas
813-1023-ND
RFID Antennas
813-1023-ND
RFID Antenna 13.56MHz
RFID Antenna 13.56MHz
Buy Now
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Antennas
DLP-RFID-ANT
Antennas
DLP-RFID-ANT
Antennas Round Antenna w/Coax
Antennas Round Antenna w/Coax
Buy Now
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
DLP-RFID-ANT
RFID Antennas
DLP-RFID-ANT
RFID Antenna 13.56MHz
RFID Antenna 13.56MHz
Buy Now
Datasheet
Technical Specifications
DigiKey
VAST STOCK CO., LIMITED
Quarktwin Technology Ltd.
Product Category
Antennas
Antennas
Antennas
Product Number
813-1023-ND
DLP-RFID-ANT
DLP-RFID-ANT
Product Name
RFID Antennas
Antennas
RFID Antennas
Applications
RFID
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Telemetry Antennas
150311
Specs
Applications
Telemetry
Gain
5.17 dB
Connectors
M6 x 0.75 mm Stud
View Details
Advantech
Cellular / 4× 5G MIMO Antenna with Screw Mount
BB-2J7B83BC-150
Specs
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
A.H. Systems Inc.
Loop Antenna
Model SAS-563B
Specs
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
WAGO
RF Antennas
758-912
Specs
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2
suppliers