VB16A-MF-4N -- INTEGRAL BONNET NEEDLE VALVE
DK-LOK U.S.A.
Integral Bonnet Needle Valve
VB16A-MF-4N
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Suppliers
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
- Up to 6000psig (413 bar)
- Up to 232℃ (450℉)
- SS316 and Alloys
- Vee Tip standard
- Compact design
- DK-LOK OD1/4 - 1/2 inch
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VB16A-MF-4N |
|
Product Name
|
Integral Bonnet Needle Valve |
|
Valve Type
|
Needle
|
|
Primary Material
|
Stainless Steel; PTFE
|
|
Media
|
Gas
|
|
Valve Size
|
0.12 inch (3.17 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Check
Primary Material
PVC-U
Valve Size
1.69 inch (43.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Relief
Primary Material
Aluminum
Media
Air
View Details
Valve Type
Flow controller
Media
Air
Maximum Pressure
0.00 to 140.81 psi (0.0 to 99.1 m H2O)
View Details