VB16A-F-4N -- INTEGRAL BONNET NEEDLE VALVE
DK-LOK U.S.A.
Integral Bonnet Needle Valve
VB16A-F-4N
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Suppliers
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
- Up to 6000psig (413 bar)
- Up to 232℃ (450℉)
- SS316 and Alloys
- Vee Tip standard
- Compact design
- DK-LOK OD1/4 - 1/2 inch
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VB16A-F-4N |
|
Product Name
|
Integral Bonnet Needle Valve |
|
Valve Type
|
Needle
|
|
Primary Material
|
Stainless Steel; PTFE
|
|
Media
|
Gas
|
|
Valve Size
|
0.12 inch (3.17 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Primary Material
PVC; PVC
Valve Size
0.59 inch (15.00 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Pinch
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Pinch; Solenoid
Media
Water; Gas; Air
Maximum Pressure
30.00 psi (21.11 m H2O)
View Details