V83C-D25M -- SWING-OUT 3-PIECE BALL VALVE
DK-LOK U.S.A.
Swing-Out 3-Piece Ball Valve
V83C-D25M
Description
Up to 3000psig (206 bar)
Description
Up to 3000psig (206 bar)
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V83C-D25M |
|
Product Name
|
Swing-Out 3-Piece Ball Valve |
|
Valve Type
|
Ball
|
|
Primary Material
|
Stainless Steel
|
|
Valve Size
|
0.88 inch (22.22 mm)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Primary Material
PVDF; PVDF
Valve Size
2.00 inch (50.80 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve
Primary Material
Aluminum
Media
Gas; Inert Gases; Air; Compressed Air
View Details
Valve Type
Ball
Primary Material
Exotic Metal
Media
Chemical
View Details