V83B-SW8T -- SWING-OUT 3-PIECE BALL VALVE
DK-LOK U.S.A.
Swing-Out 3-Piece Ball Valve
V83B-SW8T
Description
Up to 3000psig (206 bar)
Description
Up to 3000psig (206 bar)
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V83B-SW8T |
|
Product Name
|
Swing-Out 3-Piece Ball Valve |
|
Valve Type
|
Ball
|
|
Primary Material
|
Stainless Steel
|
|
Valve Size
|
0.41 inch (10.44 mm)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Ball
Primary Material
PVC-U
Valve Size
2.28 inch (58.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Relief
Primary Material
Aluminum
Media
Air
View Details
Valve Type
Solenoid
Primary Material
Aluminum; Aluminium alloy
Media
Air
View Details