V81A-D-4T -- BALL (2 WAY ON-OFF) VALVE
DK-LOK U.S.A.
Ball (2 Way On-Off) Valve
V81A-D-4T
Description
Up to 1000psig (63bar)
Up to 230℃ (446℉)
SS316, Brass
Butterfly handle optional
DK-LOK OD 1/4 - OD 1 inch
Pipe thread 1/4 -1 inch
Description
Up to 1000psig (63bar)
Up to 230℃ (446℉)
SS316, Brass
Butterfly handle optional
DK-LOK OD 1/4 - OD 1 inch
Pipe thread 1/4 -1 inch
Suppliers
Up to 1000psig (63bar)
Up to 230℃ (446℉)
SS316, Brass
Butterfly handle optional
DK-LOK OD 1/4 - OD 1 inch
Pipe thread 1/4 -1 inch
- Up to 1000psig (63bar)
- Up to 230℃ (446℉)
- SS316, Brass
- Butterfly handle optional
- DK-LOK OD 1/4 - OD 1 inch
- Pipe thread 1/4 -1 inch
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V81A-D-4T |
|
Product Name
|
Ball (2 Way On-Off) Valve |
|
Valve Type
|
Ball
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE; Rubber (optional feature); Fluorocarbon FKM (O-ring)
|
|
Media
|
Water; Gas; Petrochemical
|
|
Valve Size
|
0.20 inch (5.08 mm)
|
|
Maximum Pressure
|
1000.00 psi (704 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metering
Primary Material
Aluminum; Stainless Steel (optional feature)
Media
Gas; High Purity; LP Gas; Air; Breathable
View Details