DK-LOK U.S.A. Street Elbow GLS-8N

Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet
Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Elbow - GLS-8N - DK-LOK U.S.A.
Mobile, AL, USA
Street Elbow
GLS-8N
Street Elbow GLS-8N
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel

Features

  • Attractive finishes to suit precision equipment
  • Space-saving therefore less-weight design
  • Each fitting is cleaned to remove particles, oil and grease.
  • Fine NPT pipe thread construction equals or exceeds the

requirement of ASME B1.20.1 to ensure maximum thread engagement.

  • Service at greater pressure levels than the traditional class
  • 3000 pipe fitting to ASME B16.11
  • Male pipe threads are capped to be protected from damages
  • Fitting material available in SS316, Brass and Carbon Steel
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Pipe Fittings
Product Number GLS-8N
Product Name Street Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Tapping Sleeve, 16
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details