DK-LOK U.S.A. Dk-Lok® Union Cross DX-4M

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Union Cross - DX-4M - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Union Cross
DX-4M
Dk-Lok® Union Cross DX-4M
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DX-4M
Product Name Dk-Lok® Union Cross
Fitting Type Tube Fitting; Cross 4-Way Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

767LT Reducer Pressure Reducing Valve Adjustment High purity Pressure Reducing Union Fittings And Tubing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Union Fitting; Reducer Fitting
View Details
Adapter Fitting - 596-1-1/2X3/4-304SS-E - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Adapter Fitting
English Size 0.750 to 1.500 inch (19.05 to 38.1 mm)
Temperature -30 to 230 F (-34 to 110 C)
View Details
Spacer Flange -  - Xiamen Landee Industries Co., Ltd.
Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; Tube - Male English Straight Thread
English Size 0.500 to 64.000 inch (12.7 to 1626 mm)
View Details
Dk-Lok® Male Elbow - DLM 4-4N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread; 1/4" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details