DK-LOK U.S.A. Dk-Lok® Reducing Union DUR-6-5

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Reducing Union - DUR-6-5 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Reducing Union
DUR-6-5
Dk-Lok® Reducing Union DUR-6-5
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DUR-6-5
Product Name Dk-Lok® Reducing Union
Fitting Type Tube Fitting; Union Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

771LF Female Run Tee | Stainless Steel Tube Fitting Compression Fittings 1/4 In 3-Way Tee Female Run Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Connection Type Compression Fitting
Material Stainless
View Details
Charging Evacuation Fluid - SP-V Type - Nitto Kohki U.S.A., Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details
Chrome-plated Quick Coupling - FT-MC - OMEGA Engineering, Inc.
Specs
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details