DK-LOK U.S.A. Dk-Lok® Reducing Union DUR-5-2

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Reducing Union - DUR-5-2 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Reducing Union
DUR-5-2
Dk-Lok® Reducing Union DUR-5-2
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DUR-5-2
Product Name Dk-Lok® Reducing Union
Fitting Type Tube Fitting; Union Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Material Stainless
View Details
Hy-Lok Tube Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Compression Fitting (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Saddle Fitting - 920-CRS-FEM-PNT-E-8X2 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 2.000 to 8.000 inch (50.8 to 203 mm)
Temperature -30 to 230 F (-34 to 110 C)
View Details
Dk-Lok® Male Adapter - DAM 4-2N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Adapter Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/8" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details