DK-LOK U.S.A. Dk-Lok® Union DU-3M

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Union - DU-3M - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Union
DU-3M
Dk-Lok® Union DU-3M
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DU-3M
Product Name Dk-Lok® Union
Fitting Type Tube Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

739 High Purity LMR Male Adapter Tube To Pipe Fittings And Adapters -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Adapter Fitting
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Saddle Fitting - 72-1-1/2X1-GLV-E - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Material Iron (Cast/Ductile)
English Size 1.000 to 1.500 inch (25.4 to 38.1 mm)
View Details
Dk-Lok® Female Elbow - DLF 4-8N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Compression Fitting; 1/2" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details