DK-LOK U.S.A. Dk-Lok® Reducer DR16-24

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Reducer - DR16-24 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Reducer
DR16-24
Dk-Lok® Reducer DR16-24
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DR16-24
Product Name Dk-Lok® Reducer
Fitting Type Tube Fitting; Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

768L Stainless Steel Male Tube Butt Weld Connector | Clean Weld Fittings And Ultra-High Purity Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Dk-Lok® Port Connector - DCP-38M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Adapter Fitting
Connection Type Flare Connection; Push-to-Connect
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Flared Reducing Union Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Union Fitting; Reducer Fitting
Connection Type Compression Fitting; Flare Connection
Material Fluororesin
View Details
Saddle Fitting - 920N-OLET-FEM-GLV-E-2X1-1/4 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Tube - Male English Straight Thread
English Size 1.250 inch (31.75 mm)
View Details