| OD 1/16-2inch, OD 2mm-38mm | |
| SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. | |
| Heat-code Traceability | |
| Rolled Male Thread Construction | |
| Gauge-able Feature | |
| Reusable | |
| Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse. |
| DK-LOK U.S.A. | |
|---|---|
| Product Category | Gas Fittings |
| Product Number | DP-18M |
| Product Name | Dk-Lok® Plug |
| Fitting Type | Tube Fitting |