DK-LOK U.S.A. Dk-Lok® SAE Male Connector DMCS 4-8U

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® SAE Male Connector - DMCS 4-8U - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® SAE Male Connector
DMCS 4-8U
Dk-Lok® SAE Male Connector DMCS 4-8U
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DMCS 4-8U
Product Name Dk-Lok® SAE Male Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

775L Bulkhead Reducing Union | Stainless Steel High Purity Double Ferrule Bulkhead Reducing Unions -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting; Reducer Fitting
Connection Type Ferrule Connection
Material Stainless
View Details
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Fitting Type Tube Fitting; Quick Coupler
Quick Coupler Valving Non Valved
Connection Type Barbed or Ribbed End
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Lateral Fitting - 30R-6X5-GLV - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Elbow Fitting; Reducer Fitting
Material Steel
English Size 5.000 to 6.000 inch (127 to 152 mm)
View Details