DK-LOK U.S.A. Dk-Lok® SAE Male Connector DMCS 12-8U

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® SAE Male Connector - DMCS 12-8U - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® SAE Male Connector
DMCS 12-8U
Dk-Lok® SAE Male Connector DMCS 12-8U
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DMCS 12-8U
Product Name Dk-Lok® SAE Male Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Charging Evacuation Fluid - SP-V Type - Nitto Kohki U.S.A., Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless
View Details
Specs
Fitting Type Tube Fitting; Hose Fitting; Adapter Fitting (optional feature); Coupling Fitting (optional feature)
Connection Type Barbed or Ribbed End
Material Stainless; Buna-N
View Details
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel (optional feature); Stainless (optional feature)
View Details