DK-LOK U.S.A. Dk-Lok® Male Connector DMC 16M-6R

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Male Connector - DMC 16M-6R - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Male Connector
DMC 16M-6R
Dk-Lok® Male Connector DMC 16M-6R
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DMC 16M-6R
Product Name Dk-Lok® Male Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

772 LF Female Branch Tee | Stainless Steel Tube Fitting Female Branch Tee 1/2 in. Tube OD x 1/2 in. Tube OD x 3/8 in. Female NPT -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Material Stainless
View Details
Dk-Lok® Ferrule Set - DFS-25M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Ferrule Connection; 25mm
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Pipe Street Elbow Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Elbow Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details
Flange Fitting - 341-3IN-M-T37-77 - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Temperature -20 to 200 F (-29 to 93 C)
View Details