DK-LOK U.S.A. Dk-Lok® Male Elbow DLM 6M-8R

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Male Elbow - DLM 6M-8R - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Male Elbow
DLM 6M-8R
Dk-Lok® Male Elbow DLM 6M-8R
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DLM 6M-8R
Product Name Dk-Lok® Male Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

765L Stainless Steel Union Elbow Reducing High Purity Fitting Tubing Extension Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting; Reducer Fitting
Material Stainless
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Flange Fitting - 741-2-1/2-T-GLV - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
English Size 2.500 inch (63.5 mm)
View Details
Dk-Lok® Back Ferrule - DFB-6M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Ferrule Connection; 6mm
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details