5" I.D. -- POWDERED METAL BRONZE CORED BAR STOCK
Diversified Bronze & Manufacturing, LLC
Powdered Metal Bronze Cored Bar Stock
5" I.D.
Suppliers
Powdered Metal Bronze Cored Bar Stock
5" I.D.
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
5" I.D. |
|
Product Name
|
Powdered Metal Bronze Cored Bar Stock |
|
Type
|
Alloy
|
|
Shape / Form
|
Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
|
|
Processing, Temper & Finish
|
Powder Metal Parts or Stock
|
|
Specifications
|
ASTM / ASME; MIL-SPEC / QQS; SAE
|
|
Thickness
|
7 inch (178 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.0020 inch (0.0500 mm)
Width / OD
12.01 inch (305 mm)
Length
19.69 inch (500 mm)
View Details
Type
Nickel; Alloy
Features
Heat Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details
Eagle Stainless Tube & Fabrication, Inc.
Type
Stainless
Shape / Form
Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish
Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
Type
LowMelting; Lead
Shape / Form
Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish
Continuous, Centrifugal or Other Casting Process
View Details