DiTom Microwave, Inc. RF Circulators and Isolators DVI2731-2

Description
27.00 - 31.00 GHz TVAC Isolator
Request a Quote Datasheet
Description
27.00 - 31.00 GHz TVAC Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVI2731-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVI2731-2-ND
RF Circulators and Isolators 2236-DVI2731-2-ND
27.00 - 31.00 GHz TVAC Isolator

27.00 - 31.00 GHz TVAC Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVI2731-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details