DiTom Microwave, Inc. RF Circulators and Isolators DVI2731-1

Description
27.00 - 31.00 GHz TVAC Isolator
Request a Quote Datasheet
Description
27.00 - 31.00 GHz TVAC Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVI2731-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVI2731-1-ND
RF Circulators and Isolators 2236-DVI2731-1-ND
27.00 - 31.00 GHz TVAC Isolator

27.00 - 31.00 GHz TVAC Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVI2731-1-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 25 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details