DiTom Microwave, Inc. RF Circulators and Isolators DVC2731-7

Description
27.00 - 31.00 GHz TVAC Circulato
Request a Quote Datasheet
Description
27.00 - 31.00 GHz TVAC Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVC2731-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVC2731-7-ND
RF Circulators and Isolators 2236-DVC2731-7-ND
27.00 - 31.00 GHz TVAC Circulato

27.00 - 31.00 GHz TVAC Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVC2731-7-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 5 to 20GHz - UIYDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details