DiTom Microwave, Inc. RF Circulators and Isolators DSI2731-3

Description
Space Isolator 27-31 GHz
Request a Quote Datasheet
Description
Space Isolator 27-31 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSI2731-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSI2731-3-ND
RF Circulators and Isolators 2236-DSI2731-3-ND
Space Isolator 27-31 GHz

Space Isolator 27-31 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSI2731-3-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details