DiTom Microwave, Inc. RF Circulators and Isolators DSI1722

Description
Space Isolator 17.3-22 GHz
Request a Quote Datasheet
Description
Space Isolator 17.3-22 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSI1722-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSI1722-ND
RF Circulators and Isolators 2236-DSI1722-ND
Space Isolator 17.3-22 GHz

Space Isolator 17.3-22 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSI1722-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 300 to 1500MHz 500W - UIYCI5356A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details