DiTom Microwave, Inc. RF Circulators and Isolators DSC1722-6

Description
Space Circulator 17.3-22 GHz
Request a Quote Datasheet
Description
Space Circulator 17.3-22 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC1722-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC1722-6-ND
RF Circulators and Isolators 2236-DSC1722-6-ND
Space Circulator 17.3-22 GHz

Space Circulator 17.3-22 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC1722-6-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details