DiTom Microwave, Inc. RF Circulators and Isolators DSC1014-5

Description
Space Circulator 10.7-14.8 GHz
Request a Quote Datasheet
Description
Space Circulator 10.7-14.8 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC1014-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC1014-5-ND
RF Circulators and Isolators 2236-DSC1014-5-ND
Space Circulator 10.7-14.8 GHz

Space Circulator 10.7-14.8 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC1014-5-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
View Details