DiTom Microwave, Inc. RF Circulators and Isolators DHC6018

Description
6.00 - 18.00 GHz Hi-Rel Circulat
Request a Quote Datasheet
Description
6.00 - 18.00 GHz Hi-Rel Circulat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC6018-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC6018-ND
RF Circulators and Isolators 2236-DHC6018-ND
6.00 - 18.00 GHz Hi-Rel Circulat

6.00 - 18.00 GHz Hi-Rel Circulat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC6018-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details