DiTom Microwave, Inc. RF Circulators and Isolators D4I8018-1

Description
8.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
8.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I8018-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I8018-1-ND
RF Circulators and Isolators 2236-D4I8018-1-ND
8.00 - 18.00 GHZ ISOLATOR

8.00 - 18.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I8018-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I8018-1
RF and Wireless - RF Circulators and Isolators D4I8018-1
8.00 - 18.00 GHZ ISOLATOR

8.00 - 18.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I8018-1-ND D4I8018-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details