DiTom Microwave, Inc. Circulators D4I8012YMG-4K-1

Description
8.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I8012YMG-4K-1
Circulators D4I8012YMG-4K-1
8.00 - 12.00 GHz Cryogenic Isolator, Op

8.00 - 12.00 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I8012YMG-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details