DiTom Microwave, Inc. Circulators D4I5764Y-77K

Description
5.70 - 6.40 GHz Cryogenic Isolator, Opt
Request a Quote
Description
5.70 - 6.40 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I5764Y-77K
Circulators D4I5764Y-77K
5.70 - 6.40 GHz Cryogenic Isolator, Opt

5.70 - 6.40 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I5764Y-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Broadband Isolator 56 to 86MHz - UIYBCI6060E - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details