DiTom Microwave, Inc. Circulators D4I4312YMG-77K-3

Description
4.30 - 12.30 GHz Cryogenic Isolator, Op
Request a Quote
Description
4.30 - 12.30 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I4312YMG-77K-3
Circulators D4I4312YMG-77K-3
4.30 - 12.30 GHz Cryogenic Isolator, Op

4.30 - 12.30 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I4312YMG-77K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details