DITOM MICROWAVE, INC.
D4I3570-1 -- RF CIRCULATORS AND ISOLATORS
DiTom Microwave, Inc.
RF Circulators and Isolators
D4I3570-1
Description
3.50 - 7.00 GHZ ISOLATOR
Description
3.50 - 7.00 GHZ ISOLATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
D4I3570-1 |
|
Product Name
|
RF Circulators and Isolators |
|
Device Type
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details