DiTom Microwave, Inc. Circulators D4I3136Y-4K-2

Description
31.75 - 36.35 GHz Cryogenic Isolator, O
Request a Quote
Description
31.75 - 36.35 GHz Cryogenic Isolator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I3136Y-4K-2
Circulators D4I3136Y-4K-2
31.75 - 36.35 GHz Cryogenic Isolator, O

31.75 - 36.35 GHz Cryogenic Isolator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I3136Y-4K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 7 to 10GHz - UIYWI4876A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 76mm x 36mm
View Details