DiTom Microwave, Inc. Circulators D4I2342Y-4K

Description
23.35 - 41.50 GHz Cryogenic Isolator, O
Request a Quote
Description
23.35 - 41.50 GHz Cryogenic Isolator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I2342Y-4K
Circulators D4I2342Y-4K
23.35 - 41.50 GHz Cryogenic Isolator, O

23.35 - 41.50 GHz Cryogenic Isolator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I2342Y-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 960 to 1215MHz - UIYBDI2525B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details