DiTom Microwave, Inc. Dual Junction Isolator D4I2023

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I2023
Dual Junction Isolator D4I2023
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I2023-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I2023-ND
RF Circulators and Isolators 2236-D4I2023-ND
20.00 - 23.00 GHZ ISOLATOR

20.00 - 23.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I2023 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I2023
RF and Wireless - RF Circulators and Isolators D4I2023
20.00 - 23.00 GHZ ISOLATOR

20.00 - 23.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I2023 2236-D4I2023-ND D4I2023
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1" x .5" x .7"
Frequency Range: 20000 to 23000 MHz 20000 to 23000 MHz
Isolation 44 dB 44 dB 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-18000-26500-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details