DiTom Microwave, Inc. RF Circulators and Isolators D4I2021-2

Description
20.00 - 21.50 GHZ ISOLATOR
Request a Quote Datasheet
Description
20.00 - 21.50 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I2021-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I2021-2-ND
RF Circulators and Isolators 2236-D4I2021-2-ND
20.00 - 21.50 GHZ ISOLATOR

20.00 - 21.50 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I2021-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I2021-2
RF and Wireless - RF Circulators and Isolators D4I2021-2
20.00 - 21.50 GHZ ISOLATOR

20.00 - 21.50 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I2021-2-ND D4I2021-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details