DiTom Microwave, Inc. RF Circulators and Isolators D4I2004-1

Description
20.00 - 40.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
20.00 - 40.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I2004-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I2004-1-ND
RF Circulators and Isolators 2236-D4I2004-1-ND
20.00 - 40.00 GHZ ISOLATOR

20.00 - 40.00 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4I2004-1-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 25 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details